Status: | Unknown |
---|---|
Series: | MHUlti 35 Degree Hood Series |
RoHS: | Unknown |
Product Range | MHUlti 35 Degree Hood Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 35° |
Connector Body Material | Zinc Body |
SVHC | No SVHC (27-Jun-2018) |
Colour | Nickel |
External Depth - Imperial | 0.61" |
External Width - Imperial | 2.15" |
Height | 49.5mm |
Material | Zinc |
MHULTI 25 WAY 35deg STANDARD KIT | GreenChips |
25 way 35deg entry RFI/EMI die cast hood | RS |
Hood, 35Deg, Standard, 25 Position | Newark Electronics |
HOOD, 35DEG, STANDARD, 25WAY | Farnell |
Where can I find additional details, specifications and documents for a MHDM35-25-K?
Additional datasheets, footprints and schematics for MHDM35-25-K are listed on our Part Details page. You can also find images and similar parts to MHDM35-25-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDM35-25-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDM35-25-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDM35-25-K fall under?
The MHDM35-25-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDM35-25-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDM35-25-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHDM35-25-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDM35-25-K have stock available?
Authorised distributors including GreenChips, RS, Newark Electronics, Farnell and element14 have stock available or on a lead time for MHDM35-25-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDM35-25-K often in real-time on the comparison pages.
What if I can't find stock of MHDM35-25-K?
You can fill out our help required form which you can use to request a quote for MHDM35-25-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.