Status: | Unknown |
---|---|
Series: | MHDM Series |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.00
|
2,954
in stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
13,886
in stock
|
Buy Now | |
element14
from US$2.13
|
13,312
in stock
|
Buy Now | |
Farnell
from US$2.91
|
12,828
in stock
|
Buy Now | |
GreenChips
from US$1.90
|
1,100
in stock
|
Buy Now | |
Distrelec
from US$2.78
|
827
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.63
|
59
in stock
|
Buy Now | |
Rapid Electronics
from US$3.15
|
50
in stock
|
Buy Now |
Product Range | MHDM Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
SVHC | No SVHC (27-Jun-2018) |
Colour | Nickel |
Material | Zinc |
Hood, Da, 15 Position, Zinc | Newark Electronics |
BACKSHELL, D, DIECAST, 15WAY | element14 |
15 way top entry diecast D hood | RS |
MHULTI 15 WAY DIE CAST D HOOD | GreenChips |
MH Connectors D-Sub metal hood Poles 15 | Distrelec |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MHDM-15-K?
Additional datasheets, footprints and schematics for MHDM-15-K are listed on our Part Details page. You can also find images and similar parts to MHDM-15-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDM-15-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDM-15-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDM-15-K fall under?
The MHDM-15-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDM-15-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDM-15-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHDM-15-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDM-15-K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and GreenChips have stock available or on a lead time for MHDM-15-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDM-15-K often in real-time on the comparison pages.
What if I can't find stock of MHDM-15-K?
You can fill out our help required form which you can use to request a quote for MHDM-15-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.