Status: | Unknown |
---|---|
Series: | MHDD-M Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DB |
Product Range | MHDD-M Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Dsub Socket machined 25 way | RS |
D-Sub | Transfer Multisort Elektronik |
MACHINED CONTACT 25 WAY STRAIGHT FEMALE | GreenChips |
D-SUB CONNECTOR, RECEPTACLE, 25POS | Farnell |
D-Sub Connector, Receptacle, 25Pos | Newark Electronics |
Where can I find additional details, specifications and documents for a MHDD25-F-T-B-M?
Additional datasheets, footprints and schematics for MHDD25-F-T-B-M are listed on our Part Details page. You can also find images and similar parts to MHDD25-F-T-B-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDD25-F-T-B-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDD25-F-T-B-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDD25-F-T-B-M fall under?
The MHDD25-F-T-B-M is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDD25-F-T-B-M when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDD25-F-T-B-M you can contact the distributor directly for product support, shipping queries etc.
Is the MHDD25-F-T-B-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDD25-F-T-B-M have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, GreenChips, element14 and Farnell have stock available or on a lead time for MHDD25-F-T-B-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDD25-F-T-B-M often in real-time on the comparison pages.
What if I can't find stock of MHDD25-F-T-B-M?
You can fill out our help required form which you can use to request a quote for MHDD25-F-T-B-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.