Status: | Unknown |
---|---|
Series: | MHDB Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.21
|
1,867
in stock
|
Buy Now | |
element14
from US$0.22
|
2,560
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
2,150
in stock
|
Buy Now | |
Farnell
from US$0.23
|
2,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,230
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
1,021
in stock
|
Buy Now | |
GreenChips
from US$0.19
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
120
in stock
|
Buy Now |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | MHDB Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
D-SUB CONNECTOR, PLUG, 9POS | element14 |
D-Sub Connector, Plug, 9Pos | Newark Electronics |
Dsub Plug stamped+formed solder 9 way | RS |
D-Sub | Transfer Multisort Elektronik |
MH Connectors D-Sub plug, Plug, DE-9, Solder Cup | Distrelec |
9 WAY MALE SOLDER D - S+F | GreenChips |
Where can I find additional details, specifications and documents for a MHDB9SP?
Additional datasheets, footprints and schematics for MHDB9SP are listed on our Part Details page. You can also find images and similar parts to MHDB9SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDB9SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDB9SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDB9SP fall under?
The MHDB9SP is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDB9SP when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDB9SP you can contact the distributor directly for product support, shipping queries etc.
Is the MHDB9SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDB9SP have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for MHDB9SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDB9SP often in real-time on the comparison pages.
What if I can't find stock of MHDB9SP?
You can fill out our help required form which you can use to request a quote for MHDB9SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.