Status: | Unknown |
---|---|
Series: | MHCCOV-SN Series |
RoHS: | Unknown |
Product Range | MHCCOV-SN Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | Plastic Body |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
External Length / Height | 39.2mm |
External Width | 30.5mm |
Material | UL94HB |
D SUB BACKSHELL, DE, BLACK, 9WAY | element14 |
Hood, De, 9 Position, Plastic | Newark Electronics |
D SUB BACKSHELL, DE, BLACK, 9WAY | Farnell |
Where can I find additional details, specifications and documents for a MHCCOV-9SN-BK?
Additional datasheets, footprints and schematics for MHCCOV-9SN-BK are listed on our Part Details page. You can also find images and similar parts to MHCCOV-9SN-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHCCOV-9SN-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHCCOV-9SN-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHCCOV-9SN-BK fall under?
The MHCCOV-9SN-BK is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHCCOV-9SN-BK when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHCCOV-9SN-BK you can contact the distributor directly for product support, shipping queries etc.
Is the MHCCOV-9SN-BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHCCOV-9SN-BK have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MHCCOV-9SN-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHCCOV-9SN-BK often in real-time on the comparison pages.
What if I can't find stock of MHCCOV-9SN-BK?
You can fill out our help required form which you can use to request a quote for MHCCOV-9SN-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.