Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
SVHC | No SVHC (27-Jun-2018) |
Colour | Silver |
Material | Zinc Alloy |
Backshell, D, Die Cast, 15 Position | Newark Electronics |
BACKSHELL, D, DIECAST, 15WAY | element14 |
Where can I find additional details, specifications and documents for a MHCCOV-15ME?
Additional datasheets, footprints and schematics for MHCCOV-15ME are listed on our Part Details page. You can also find images and similar parts to MHCCOV-15ME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHCCOV-15ME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHCCOV-15ME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHCCOV-15ME fall under?
The MHCCOV-15ME is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHCCOV-15ME when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHCCOV-15ME you can contact the distributor directly for product support, shipping queries etc.
Is the MHCCOV-15ME RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHCCOV-15ME have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MHCCOV-15ME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHCCOV-15ME often in real-time on the comparison pages.
What if I can't find stock of MHCCOV-15ME?
You can fill out our help required form which you can use to request a quote for MHCCOV-15ME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.