Status: | Unknown |
---|---|
Series: | MH32768 Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | Cylinder Radial 6.2mm x 2mm Dia |
Frequency Stability + / - | - |
Load Capacitance | 6pF |
Frequency Tolerance + / - | 20ppm |
Product Range | MH32768 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | ± 20ppm |
Crystal Mounting Type | Through Hole |
Frequency | 32.768kHz |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Output Frequency | 32.768kHz |
Crystal, 2Mm X 6Mm, 32.768Khz, 6Pf, Thd | Newark Electronics |
CRYSTAL, 2MM X 6MM, 32.768KHZ, 6PF, THD | element14 |
Where can I find additional details, specifications and documents for a MH32768L?
Additional datasheets, footprints and schematics for MH32768L are listed on our Part Details page. You can also find images and similar parts to MH32768L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MH32768L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MH32768L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MH32768L fall under?
The MH32768L is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to MH32768L when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MH32768L you can contact the distributor directly for product support, shipping queries etc.
Is the MH32768L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MH32768L have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MH32768L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MH32768L often in real-time on the comparison pages.
What if I can't find stock of MH32768L?
You can fill out our help required form which you can use to request a quote for MH32768L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.