Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.96
|
878
in stock
|
Buy Now | |
element14
from US$6.10
|
6,852
in stock
|
Buy Now | |
Farnell
from US$4.95
|
6,852
in stock
|
Buy Now | |
Distrelec
from US$6.22
|
2,532
in stock
|
Buy Now | |
Newark Electronics
from US$6.96
|
1,133
in stock
|
Buy Now | |
GreenChips
from US$3.76
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
157
in stock
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | - |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Receptacle |
Convert To Positions | 8Ways |
SVHC | No SVHC (27-Jun-2018) |
COUPLER, RJ45 JACK, CAT5E, SHIELDED | element14 |
MH Connectors Coupler RJ45 Socket CAT5e Straight | Distrelec |
Mod Coupler, Rj45, Jack, 8P8C, Cat5E | Newark Electronics |
CAT5E RJ45 COUPLER SHIELDED | GreenChips |
RJ45 Coupler - Shielded Cat 5e | RS |
Where can I find additional details, specifications and documents for a MH3101S-CAT5E?
Additional datasheets, footprints and schematics for MH3101S-CAT5E are listed on our Part Details page. You can also find images and similar parts to MH3101S-CAT5E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MH3101S-CAT5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MH3101S-CAT5E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MH3101S-CAT5E fall under?
The MH3101S-CAT5E is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to MH3101S-CAT5E when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MH3101S-CAT5E you can contact the distributor directly for product support, shipping queries etc.
Is the MH3101S-CAT5E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MH3101S-CAT5E have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and GreenChips have stock available or on a lead time for MH3101S-CAT5E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MH3101S-CAT5E often in real-time on the comparison pages.
What if I can't find stock of MH3101S-CAT5E?
You can fill out our help required form which you can use to request a quote for MH3101S-CAT5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.