Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
In Line Connector A | RJ45 |
---|---|
Convert From Gender | Jack |
Convert From Positions | 8Positions |
In Line Connector B | RJ45 |
Convert To Gender | Receptacle |
Convert To Positions | 8Positions |
Gender | Jack |
RoHS Compliant | Yes |
MH Connectors Coupler RJ45 Socket CAT5 Straight | Distrelec |
SHIELDED RJ45 THROUGH ADAPTOR | GreenChips |
In Line Coupler, Rj45 Jack-Rj45 Jack | Newark Electronics |
Coupler | Transfer Multisort Elektronik |
RJ45 Coupler - Shielded | RS |
Where can I find additional details, specifications and documents for a MH3101S-8821..?
Additional datasheets, footprints and schematics for MH3101S-8821.. are listed on our Part Details page. You can also find images and similar parts to MH3101S-8821.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MH3101S-8821.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MH3101S-8821.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MH3101S-8821.. fall under?
The MH3101S-8821.. is listed under Connectors > Modular Connectors > Modular Adapters.
Can I view similar or alternative parts?
You can view similar parts to MH3101S-8821.. when available in the Modular Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MH3101S-8821.. you can contact the distributor directly for product support, shipping queries etc.
Is the MH3101S-8821.. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MH3101S-8821.. have stock available?
Authorised distributors including Distrelec, GreenChips, Newark Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for MH3101S-8821...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MH3101S-8821.. often in real-time on the comparison pages.
What if I can't find stock of MH3101S-8821..?
You can fill out our help required form which you can use to request a quote for MH3101S-8821.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.