Status: | Unknown |
---|---|
Series: | MH3101 Series |
RoHS: | Unknown |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.55
|
1,128
in stock
|
Buy Now | |
Newark Electronics
from US$8.06
|
149
in stock
|
Buy Now | |
element14
from US$6.75
|
149
in stock
|
Buy Now | |
Farnell
from US$5.56
|
149
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.13
|
1
in stock
|
Buy Now | |
GreenChips
-
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$6.96
|
-
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | MH3101 Series |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (27-Jun-2018) |
Gender | Receptacle |
LAN Category | Cat6 |
No. of Contacts | 8Contacts |
No. of Positions | 8Ways |
RJ45 Coupler - Unshielded Cat 6 | RS |
Jack, Rj45, Cat6, Unshielded, 8P8C | Newark Electronics |
JACK, RJ45, CAT6, UNSHIELDED, 8P8C | element14 |
Coupler | Transfer Multisort Elektronik |
RJ45 UNSHIELDED CAT6 COUPLER | GreenChips |
MH Connectors Coupler RJ45 Socket CAT6 Straight | Distrelec |
Where can I find additional details, specifications and documents for a MH3101-CAT6?
Additional datasheets, footprints and schematics for MH3101-CAT6 are listed on our Part Details page. You can also find images and similar parts to MH3101-CAT6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MH3101-CAT6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MH3101-CAT6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MH3101-CAT6 fall under?
The MH3101-CAT6 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to MH3101-CAT6 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MH3101-CAT6 you can contact the distributor directly for product support, shipping queries etc.
Is the MH3101-CAT6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MH3101-CAT6 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MH3101-CAT6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MH3101-CAT6 often in real-time on the comparison pages.
What if I can't find stock of MH3101-CAT6?
You can fill out our help required form which you can use to request a quote for MH3101-CAT6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.