Status: | Unknown |
---|---|
Series: | Scotchlok Series |
RoHS: | Compliant |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 18AWG |
Product Range | Scotchlok Series |
Insulator Colour | Red |
Insulator Material | Polyolefin |
Stud Size | #8 |
RoHS Compliant | Yes |
Terminal, Ring Tongue, #8, Crimp, Red | Newark Electronics |
Scotchlok Ring Heatshrink, standardstyle ring tongue | 3M MH18-8R/LX | RS Americas |
Terminal, Ring | Carlton-Bates |
Where can I find additional details, specifications and documents for a MH18-8R/LX?
Additional datasheets, footprints and schematics for MH18-8R/LX are listed on our Part Details page. You can also find images and similar parts to MH18-8R/LX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MH18-8R/LX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MH18-8R/LX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MH18-8R/LX fall under?
The MH18-8R/LX is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to MH18-8R/LX when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MH18-8R/LX you can contact the distributor directly for product support, shipping queries etc.
Is the MH18-8R/LX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MH18-8R/LX have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for MH18-8R/LX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MH18-8R/LX often in real-time on the comparison pages.
What if I can't find stock of MH18-8R/LX?
You can fill out our help required form which you can use to request a quote for MH18-8R/LX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.