Status: | Unknown |
---|---|
Series: | Scotchlok Series |
RoHS: | Compliant |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 14AWG |
Product Range | Scotchlok Series |
Insulator Colour | Blue |
Insulator Material | Polyolefin |
RoHS Compliant | Yes |
Terminal, Ring | Carlton-Bates |
Terminal, Ring Tongue, 1/4In, Crimp Blue | Newark Electronics |
Scotchlok Ring Heatshrink, standardstyle ring tongue | 3M MH14-14R/SX | RS Americas |
Where can I find additional details, specifications and documents for a MH14-14R/SX?
Additional datasheets, footprints and schematics for MH14-14R/SX are listed on our Part Details page. You can also find images and similar parts to MH14-14R/SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MH14-14R/SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MH14-14R/SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MH14-14R/SX fall under?
The MH14-14R/SX is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to MH14-14R/SX when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MH14-14R/SX you can contact the distributor directly for product support, shipping queries etc.
Is the MH14-14R/SX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MH14-14R/SX have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics and RS Americas have stock available or on a lead time for MH14-14R/SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MH14-14R/SX often in real-time on the comparison pages.
What if I can't find stock of MH14-14R/SX?
You can fill out our help required form which you can use to request a quote for MH14-14R/SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.