Status: | Unknown |
---|---|
Series: | Scotchlok Series |
RoHS: | Compliant |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 10AWG |
Product Range | Scotchlok Series |
Insulator Colour | Yellow |
RoHS Compliant | Yes |
Terminal, Ring | Carlton-Bates |
Terminal, Ring Tongue, #10, 10Awg, Yel | Newark Electronics |
Scotchlok Ring Heatshrink, standardstyle ring tongue | 3M MH10-10RX | RS Americas |
Where can I find additional details, specifications and documents for a MH10-10RX?
Additional datasheets, footprints and schematics for MH10-10RX are listed on our Part Details page. You can also find images and similar parts to MH10-10RX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MH10-10RX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MH10-10RX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MH10-10RX fall under?
The MH10-10RX is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to MH10-10RX when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MH10-10RX you can contact the distributor directly for product support, shipping queries etc.
Is the MH10-10RX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MH10-10RX have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics and RS Americas have stock available or on a lead time for MH10-10RX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MH10-10RX often in real-time on the comparison pages.
What if I can't find stock of MH10-10RX?
You can fill out our help required form which you can use to request a quote for MH10-10RX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.