Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Turns Ratio | - |
---|---|
Input Current | - |
Frequency Min | - |
Frequency Max | - |
Transformer Mounting | Panel |
Product Range | - |
Transformer, Power, 24V, 40Va, Panel | Newark Electronics |
TRANSFORMER, POWER, 24V, 40VA, PANEL | element14 |
Where can I find additional details, specifications and documents for a MGT 2440?
Additional datasheets, footprints and schematics for MGT 2440 are listed on our Part Details page. You can also find images and similar parts to MGT 2440 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGT 2440 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGT 2440 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MGT 2440 fall under?
The MGT 2440 is listed under Electronic & Electrical Components > Transformers > Current Transformers.
Can I view similar or alternative parts?
You can view similar parts to MGT 2440 when available in the Current Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGT 2440 you can contact the distributor directly for product support, shipping queries etc.
Is the MGT 2440 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MGT 2440 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Jameco Electronics have stock available or on a lead time for MGT 2440.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGT 2440 often in real-time on the comparison pages.
What if I can't find stock of MGT 2440?
You can fill out our help required form which you can use to request a quote for MGT 2440 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.