Status: | Active |
---|---|
Series: | MGC3140 |
RoHS: | Compliant |
MGC3140 is the world’s first Automotive qualified electrical-field (E-field) based three-dimensional (3D) tracking and gesture controller. The chip is based on Microchip’s patented GestIC® technology and enables user command input with natural hand and finger movements in free-space. The GestIC Colibri Suite is processed on-chip and enables a wide range of gesture applications shortening time-to-market success.
The MGC3140 represents a unique and high performance single chip gesture solution focusing on Automotive applications. MGC3140 provides gesture and proximity detection enabling modern and compelling user interfaces to be created and is suitable for Consumer, Industrial and Automotive applications.
A Linux driver is available on the Microchip Github server:
https://github.com/MicrochipTech/linux-at91-Gestic/
AEC-Q100 Qualified |
5 Tx Electrode |
5 Rx Electrodes |
Communication via serial I2C interface |
Sensing Type: E-Field |
Detection Range: 0 to 20 cm |
5 pin Gesture Port |
Package Type: 48-pin 6x6mm UQFN |
Operating Temperature Range: -40 degC to +125 degC |
Product Type | 3D Positioning/Gesture |
---|---|
Input Channels | 5 |
Max Number of keys | 0 |
Slider | No |
Proximity detection | Yes |
Output Channels | 5 |
Measurement Principle | E-Field |
Report Rate (pps) | 200 |
Number of Touches | 0 |
Power | 3.3Vdc ±5% |
Power Modes | 3 |
Interface | I2C |
I/O, LED Drivers | 5 |
Voltage Min. (V) | 3.14 |
Voltage Max. (V) | 3.47 |
Pins | Packaging | 48 | UQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0638 |
Shipping Weight (kg) | 0.153333 |
Lead Count | 48 |
Package Type | UQFN |
Package Width or Size | 6x6x0.5mm |
Soldering Composition | Matte Tin |
GestIC with Pcap 48 pin no USB | Microchip Technology |
Sensor Controller Capacitive 6-CH 48-Pin UQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MGC3140T-E/MV?
Additional datasheets, footprints and schematics for MGC3140T-E/MV are listed on our Part Details page. You can also find images and similar parts to MGC3140T-E/MV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGC3140T-E/MV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGC3140T-E/MV price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGC3140T-E/MV you can contact the distributor directly for product support, shipping queries etc.
Is the MGC3140T-E/MV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MGC3140T-E/MV have stock available?
Authorised distributors including Microchip Technology and Avnet America have stock available or on a lead time for MGC3140T-E/MV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGC3140T-E/MV often in real-time on the comparison pages.
What if I can't find stock of MGC3140T-E/MV?
You can fill out our help required form which you can use to request a quote for MGC3140T-E/MV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.