Status: | Active |
---|---|
Series: | MGC3130 |
RoHS: | Compliant |
Prices starting from US$3.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.83
|
138
in stock
|
Buy Now | |
RS Americas
from US$4.37
|
365
in stock
|
Buy Now | |
Newark Electronics
from US$4.71
|
138
in stock
|
Buy Now | |
element14
from US$4.82
|
138
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.91
|
51
in stock
|
Buy Now | |
Chip One Stop
from US$4.56
|
9
in stock
|
Buy Now | |
Microchip Technology
from US$3.96
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Sensing Type: E-Field |
Detection Range: 0 to 20 cm |
Package Type: 28-pin 5x5mm QFN |
Operating Temperature Range: -20C to 85C |
Product Type | 3D Positioning/Gesture |
---|---|
Input Channels | 5 |
Max Number of keys | 0 |
Slider | No |
Proximity detection | Yes |
Output Channels | 1 |
Measurement Principle | E-Field |
Report Rate (pps) | 200 |
Number of Touches | 5 |
Power | 3.3Vdc ±5% |
Power Modes | 3 |
Interface | I2C |
I/O, LED Drivers | 5 |
Voltage Min. (V) | 3.14 |
Voltage Max. (V) | 3.47 |
Pins | Packaging | 28 | QFN |
Temp Range | -40C to +85C |
Packing Media | Tube (73) |
Data Sheets |
---|
MGC3130 Single-Zone 3D Tracking and Gesture Controller Product Brief |
MGC3030/3130 3D Tracking and Gesture Controller Data Sheet |
Application Notes |
---|
AN1934 - Programming MGC3030/3130 in Production |
Board Design Files |
---|
GestIC Hardware References |
Brochures |
---|
Touch Wearables Sell Sheet |
Supporting Collateral |
---|
MGC3030/3130 GestIC® Technology Quick Start Guide |
User Guides |
---|
Aurea Graphical User Interface User's Guide |
GestIC Design Guide |
MGC3030/3130 GestIC Library Interface Description User's Guide |
MGC3130 Hillstar Development Kit User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0665 |
Shipping Weight (kg) | 0.109589 |
Lead Count | 28 |
Package Type | QFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | Matte Tin |
3D Tracking and Gesture Controller28 VQFN 5x5x0.9mm TUBE | Microchip Technology Inc. MGC3130-I/MQ | RS Americas |
Contr, Gesture, Single Zone, 28Qfn | Newark Electronics |
CONTR, GESTURE, SINGLE ZONE, 28QFN | element14 |
IC: controller | Transfer Multisort Elektronik |
3D Tracking and Gesture Controller | Microchip Technology |
Single Zone 3D Gesture Controller 28-Pin QFN EP Tube/Tray | Avnet America |
Where can I find additional details, specifications and documents for a MGC3130-I/MQ?
Additional datasheets, footprints and schematics for MGC3130-I/MQ are listed on our Part Details page. You can also find images and similar parts to MGC3130-I/MQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGC3130-I/MQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGC3130-I/MQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MGC3130-I/MQ fall under?
The MGC3130-I/MQ is listed under Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to MGC3130-I/MQ when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGC3130-I/MQ you can contact the distributor directly for product support, shipping queries etc.
Is the MGC3130-I/MQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MGC3130-I/MQ have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MGC3130-I/MQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGC3130-I/MQ often in real-time on the comparison pages.
What if I can't find stock of MGC3130-I/MQ?
You can fill out our help required form which you can use to request a quote for MGC3130-I/MQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.