Status: | Unknown |
---|---|
Series: | MG-B Series |
RoHS: | Compliant |
Lead Length - Imperial | 12" |
---|---|
Lead Length - Metric | 304.8mm |
Insulator Colour | Red |
Current Rating | 5A |
Voltage Rating | 60VDC |
Product Range | MG-B Series |
Test Connector Type A | Alligator Clip |
RoHS Compliant | Yes |
Test Lead, Minigator Clip, Red, 60Vdc/5A | Newark Electronics |
Patch Cord, 12 in., 18 AWG, PVC, Red, +122 F, 0.144 in., 65 x 36, 5 A | Pomona Electronics MG-B-12-2 | RS Americas |
Where can I find additional details, specifications and documents for a MG-B-12-2?
Additional datasheets, footprints and schematics for MG-B-12-2 are listed on our Part Details page. You can also find images and similar parts to MG-B-12-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MG-B-12-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG-B-12-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MG-B-12-2 fall under?
The MG-B-12-2 is listed under Test & Measurement > Test Leads & Test Probes > Test Leads.
Can I view similar or alternative parts?
You can view similar parts to MG-B-12-2 when available in the Test Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MG-B-12-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MG-B-12-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MG-B-12-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for MG-B-12-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MG-B-12-2 often in real-time on the comparison pages.
What if I can't find stock of MG-B-12-2?
You can fill out our help required form which you can use to request a quote for MG-B-12-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.