Status: | Unknown |
---|---|
Series: | MultiGuard Series |
RoHS: | Compliant |
Prices starting from US$0.54
Voltage Rating VAC | 6.4V |
---|---|
Voltage Rating VDC | 9V |
Product Range | MultiGuard Series |
Clamping Voltage Vc Max | 22V |
Varistor Case Style | 0612 [1632 Metric] |
Peak Surge Current @ 8/20µS | 30A |
RoHS Compliant | Yes |
Varistor, Mlv, 22V, 0612 Rohs Compliant: Yes |Kyocera Avx MG064S09A200DP | Newark Electronics |
VARISTOR, MLV, 22V, 0612 | element14 |
MG Series 12.7 V 550 pF Bi-Directional 0612 SMT Multilayer TVS ESD Protection | Future Electronics |
Var MLV 6.4VAC/9VDC 30A 12.7V 0612 SMD T/R | Avnet America |
9 VDC .1J 22 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a MG064S09A200DP?
Additional datasheets, footprints and schematics for MG064S09A200DP are listed on our Part Details page. You can also find images and similar parts to MG064S09A200DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MG064S09A200DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG064S09A200DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MG064S09A200DP fall under?
The MG064S09A200DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MG064S09A200DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MG064S09A200DP you can contact the distributor directly for product support, shipping queries etc.
Is the MG064S09A200DP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MG064S09A200DP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MG064S09A200DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MG064S09A200DP often in real-time on the comparison pages.
What if I can't find stock of MG064S09A200DP?
You can fill out our help required form which you can use to request a quote for MG064S09A200DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.