MG064S05A150RP TVS - Transient Voltage Suppressors by KYOCERA AVX

TVS DIODE ARRAY, 5.6V, 0612, FULL REEL

Status: Unknown
Series: MultiGuard Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Newark
Newark
from US$0.70
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.79
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.07
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.22
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 4V
Voltage Rating VDC 5.6V
Product Range MultiGuard Series
Clamping Voltage Vc Max 18V
Varistor Case Style 0612 [1632 Metric]
Peak Surge Current @ 8/20µS 30A
RoHS Compliant Yes

Alternative Descriptions

Tvs Diode Array, 5.6V, 0612, Full Reel | Newark Electronics
0612 18 V 42 V Clamping 825 pF SMT Multilayer Transient Voltage Suppressor | Future Electronics
Var MLV 4VAC/5.6VDC 30A 8.5V 0612 SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MG064S05A150RP?

Additional datasheets, footprints and schematics for MG064S05A150RP are listed on our Part Details page. You can also find images and similar parts to MG064S05A150RP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MG064S05A150RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG064S05A150RP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MG064S05A150RP fall under?

The MG064S05A150RP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to MG064S05A150RP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MG064S05A150RP you can contact the distributor directly for product support, shipping queries etc.

Is the MG064S05A150RP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MG064S05A150RP have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Avnet Asia have stock available or on a lead time for MG064S05A150RP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MG064S05A150RP often in real-time on the comparison pages.

What if I can't find stock of MG064S05A150RP?

You can fill out our help required form which you can use to request a quote for MG064S05A150RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay