Status: | Unknown |
---|---|
Series: | MF Series |
RoHS: | Unknown |
No distributors results available
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | MF Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Where can I find additional details, specifications and documents for a MFSS100-3-D?
Additional datasheets, footprints and schematics for MFSS100-3-D are listed on our Part Details page. You can also find images and similar parts to MFSS100-3-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MFSS100-3-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MFSS100-3-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MFSS100-3-D fall under?
The MFSS100-3-D is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MFSS100-3-D when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MFSS100-3-D you can contact the distributor directly for product support, shipping queries etc.
Is the MFSS100-3-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MFSS100-3-D have stock available?
There is no stock from authorised distributors for MFSS100-3-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MFSS100-3-D often in real-time on the comparison pages.
What if I can't find stock of MFSS100-3-D?
You can fill out our help required form which you can use to request a quote for MFSS100-3-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.