Status: | Unknown |
---|---|
Series: | MFR-1300 Series |
RoHS: | Unknown |
Prices starting from US$893.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$977.14
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$1,128.79
|
2
in stock
|
Buy Now | |
element14
from US$1,075.79
|
2
in stock
|
Buy Now | |
Farnell
from US$925.36
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$893.86
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$948.50
|
-
|
Buy Now | |
Distrelec
from US$897.45
|
-
|
Buy Now |
Supply Voltage V AC | 240V |
---|---|
Heat Temperature Max | - |
Output Power | 60W |
Kit Contents | MFR-PS-1300 Power Supply Solder & Desolder Hand-piece Stand |
Product Range | MFR-1300 Series |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Solder/Desolder system internal pump | RS |
Rework Station, Internal Pump, 240 V Rohs Compliant: Yes |Metcal MFR-1351 | Newark Electronics |
SOLDER/DESOLDER SYSTEM, INT PUMP | element14 |
Soldering/desoldering station | Transfer Multisort Elektronik |
Metcal MFR-1351 Solder/Desolder System Internal Pump 60W | Rapid Electronics |
Metcal Soldering and Desoldering Station, 60W, 100 ... 240V | Distrelec |
Where can I find additional details, specifications and documents for a MFR-1351?
Additional datasheets, footprints and schematics for MFR-1351 are listed on our Part Details page. You can also find images and similar parts to MFR-1351 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MFR-1351 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MFR-1351 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MFR-1351 fall under?
The MFR-1351 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to MFR-1351 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MFR-1351 you can contact the distributor directly for product support, shipping queries etc.
Is the MFR-1351 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MFR-1351 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MFR-1351.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MFR-1351 often in real-time on the comparison pages.
What if I can't find stock of MFR-1351?
You can fill out our help required form which you can use to request a quote for MFR-1351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.