Status: | Unknown |
---|---|
Series: | MFM-15 Series |
RoHS: | Unknown |
Prices starting from US$8.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.61
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$14.36
|
62
in stock
|
Buy Now | |
element14
from US$13.33
|
62
in stock
|
Buy Now | |
Farnell
from US$12.25
|
62
in stock
|
Buy Now | |
Schukat Electronic
from US$8.98
|
59
in stock
|
Buy Now | |
Conrad
from US$17.17
|
2
in stock
|
Buy Now | |
Future Electronics
from US$10.30
|
-
|
Buy Now | |
Avnet America
from US$12.64
|
-
|
Buy Now | |
RS Americas
from US$11.32
|
-
|
Buy Now | |
Jameco Electronics
from US$9.30
|
-
|
Buy Now | |
TTI Europe
from US$13.01
|
-
|
Buy Now | |
Sager
from US$9.07
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Power Rating (Covection Cooling) | 11.6W |
Power Rating (Forced Cooling) | - |
Input Voltage VAC | 80V AC to 264V AC |
Power Supply Output Type | Fixed |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 3.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | MFM-15 Series |
SVHC | No SVHC (27-Jun-2018) |
Power Supply, Ac-Dc, 3.3V, 3.5A | Newark Electronics |
POWER SUPPLY, AC-DC, 3.3V, 3.5A | element14 |
SPS Open Frame 11,6W 3,3V/3,5A | Schukat Electronic |
Power Supply Switch Mode 3.3V 11.6W | RS |
Mean corrugated represents a new power supply series with high power density: the on-board type series MFM. Compared with the size of the last generation-PM AND NFM-is the size of the new series only one-third, but a wider operating temperature range, a higher efficiency and lower idle power. The design of this series meets the guidelines of the IEC/EN 60601-1 of 3. Version and ANSI/AAMI IT 60601-1, meets the requirements of 2x mop and has a low leakage current (less than 80 μA). It is approved for medical equipment. The level the BF with direct patient contact. Suitable applications include medical test devices, portable medical devices and medical devices, which require an extremely low standby power consumption, etc.This text is machine translated. | Conrad |
15W High Reliable Green Medical On Board Type Power Supply O/P +3.3V3.5A | Future Electronics |
AC/DC Power Supply Single-OUT 3.3V 3.5A 11.6W Thru-Hole | Avnet America |
Power Supply | RS Americas |
O/P +3.3V3.5A | TTI Europe |
AC/DC Power Modules 11.6W 3.3V 3.5A 1.93X0.94 Med Open | Sager |
Where can I find additional details, specifications and documents for a MFM-15-3.3?
Additional datasheets, footprints and schematics for MFM-15-3.3 are listed on our Part Details page. You can also find images and similar parts to MFM-15-3.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MFM-15-3.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MFM-15-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MFM-15-3.3 fall under?
The MFM-15-3.3 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MFM-15-3.3 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MFM-15-3.3 you can contact the distributor directly for product support, shipping queries etc.
Is the MFM-15-3.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MFM-15-3.3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for MFM-15-3.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MFM-15-3.3 often in real-time on the comparison pages.
What if I can't find stock of MFM-15-3.3?
You can fill out our help required form which you can use to request a quote for MFM-15-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.