Status: | Unknown |
---|---|
Series: | MFM-10 Series |
RoHS: | Unknown |
Prices starting from US$6.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.09
|
16
in stock
|
Buy Now | |
Schukat Electronic
from US$7.70
|
305
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.70
|
45
in stock
|
Buy Now | |
Jameco Electronics
from US$8.00
|
27
in stock
|
Buy Now | |
Distrelec
from US$7.47
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$6.85
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$12.70
|
-
|
Buy Now | |
Future Electronics
from US$8.70
|
-
|
Buy Now | |
Avnet America
from US$10.72
|
-
|
Buy Now | |
RS Americas
from US$10.62
|
-
|
Buy Now | |
element14
from US$8.70
|
-
|
Buy Now | |
TTI Europe
from US$9.23
|
-
|
Buy Now | |
Sager
from US$7.73
|
-
|
Buy Now | |
Farnell
from US$12.09
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Power Rating (Covection Cooling) | 10W |
Power Rating (Forced Cooling) | - |
Input Voltage VAC | 80V AC to 264V AC |
Power Supply Output Type | Fixed |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | MFM-10 Series |
SVHC | No SVHC (27-Jun-2018) |
SPS Open Frame 10W 5V/2A | Schukat Electronic |
Converter: AC/DC | Transfer Multisort Elektronik |
MEAN WELL 1 Output Embedded Switch Mode Power Supply Medical Approved 10W 5V 2A | Distrelec |
Power Supply Switch Mode 5V 10W | RS |
Power Supply, Ac-Dc, 5V, 2A | Newark Electronics |
MFM Series 10 W 5 V Open Frame Miniature AC/DC Medical On Board Power Supply | Future Electronics |
AC/DC Power Supply Single-OUT 5V 2A 10W Thru-Hole | Avnet America |
Power Supply, AC-DC, Open Frame, Medical,10W, 5V@2A, 80-264V In | MEAN WELL MFM-10-5 | RS Americas |
POWER SUPPLY, AC-DC, 5V, 2A | element14 |
O/P +5V2A | TTI Europe |
Switching Power Supplies 10W 5V 2A Medical Open PS | Sager |
Where can I find additional details, specifications and documents for a MFM-10-5?
Additional datasheets, footprints and schematics for MFM-10-5 are listed on our Part Details page. You can also find images and similar parts to MFM-10-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MFM-10-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MFM-10-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MFM-10-5 fall under?
The MFM-10-5 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MFM-10-5 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MFM-10-5 you can contact the distributor directly for product support, shipping queries etc.
Is the MFM-10-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MFM-10-5 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Jameco Electronics, Distrelec and Chip One Stop have stock available or on a lead time for MFM-10-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MFM-10-5 often in real-time on the comparison pages.
What if I can't find stock of MFM-10-5?
You can fill out our help required form which you can use to request a quote for MFM-10-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.