Status: | Unknown |
---|---|
Series: | MFM-05 Series |
RoHS: | Unknown |
Prices starting from US$5.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.13
|
3
in stock
|
Buy Now | |
Schukat Electronic
from US$6.52
|
41
in stock
|
Buy Now | |
Distrelec
from US$6.97
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.52
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$8.94
|
-
|
Buy Now | |
Avnet America
from US$9.12
|
-
|
Buy Now | |
RS Americas
from US$8.42
|
-
|
Buy Now | |
Jameco Electronics
from US$6.70
|
-
|
Buy Now | |
element14
from US$8.18
|
-
|
Buy Now | |
TTI Europe
from US$8.18
|
-
|
Buy Now | |
Sager
from US$6.55
|
-
|
Buy Now | |
Farnell
from US$5.89
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Power Rating (Covection Cooling) | 5W |
Power Rating (Forced Cooling) | - |
Input Voltage VAC | 80V AC to 264V AC |
Power Supply Output Type | Fixed |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 333mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | MFM-05 Series |
SVHC | No SVHC (27-Jun-2018) |
SPS Open Frame 5W 15V/0,33A | Schukat Electronic |
MEAN WELL 1 Output Embedded Switch Mode Power Supply Medical Approved 5W 15V 330mA | Distrelec |
Converter: AC/DC | Transfer Multisort Elektronik |
Power Supply Switch Mode 15V 5W | RS |
Power Supply, Ac-Dc, 15V, 0.333A | Newark Electronics |
AC/DC Power Supply Single-OUT 15V 0.33A 5W Thru-Hole | Avnet America |
Power Supply, AC-DC, Open Frame, Medical,5W, 15V@0.33A, 80-264V In | MEAN WELL MFM-05-15 | RS Americas |
POWER SUPPLY, AC-DC, 15V, 0.333A | element14 |
O/P +15V0.33A | TTI Europe |
Switching Power Supplies 5W 15V 0.33A Medical Open PS | Sager |
Where can I find additional details, specifications and documents for a MFM-05-15?
Additional datasheets, footprints and schematics for MFM-05-15 are listed on our Part Details page. You can also find images and similar parts to MFM-05-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MFM-05-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MFM-05-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MFM-05-15 fall under?
The MFM-05-15 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MFM-05-15 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MFM-05-15 you can contact the distributor directly for product support, shipping queries etc.
Is the MFM-05-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MFM-05-15 have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for MFM-05-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MFM-05-15 often in real-time on the comparison pages.
What if I can't find stock of MFM-05-15?
You can fill out our help required form which you can use to request a quote for MFM-05-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.