Status: | Unknown |
---|---|
Series: | MFM-05 Series |
RoHS: | Unknown |
Prices starting from US$6.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.55
|
40
in stock
|
Buy Now | |
Jameco Electronics
from US$6.70
|
667
in stock
|
Buy Now | |
Schukat Electronic
from US$6.52
|
628
in stock
|
Buy Now | |
Sager
from US$6.55
|
505
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.52
|
26
in stock
|
Buy Now | |
Distrelec
from US$6.66
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$10.71
|
7
in stock
|
Buy Now | |
element14
from US$10.00
|
7
in stock
|
Buy Now | |
Farnell
from US$9.37
|
7
in stock
|
Buy Now | |
Future Electronics
from US$7.40
|
-
|
Buy Now | |
Avnet America
from US$9.12
|
-
|
Buy Now | |
RS Americas
from US$8.90
|
-
|
Buy Now | |
TTI Europe
from US$8.49
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Power Rating (Covection Cooling) | 5W |
Power Rating (Forced Cooling) | - |
Input Voltage VAC | 80V AC to 264V AC |
Power Supply Output Type | Fixed |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 420mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | MFM-05 Series |
SVHC | No SVHC (27-Jun-2018) |
SPS Open Frame 5W 12V/0,42A | Schukat Electronic |
Switching Power Supplies 5W 12V 0.42A Medical Open PS | Sager |
Power Supply Switch Mode 12V 5W | RS |
Converter: AC/DC | Transfer Multisort Elektronik |
MEAN WELL 1 Output Embedded Switch Mode Power Supply Medical Approved 5W 12V 420mA | Distrelec |
Power Supply, Ac-Dc, 12V, 0.42A | Newark Electronics |
POWER SUPPLY, AC-DC, 12V, 0.42A | element14 |
MFM Series 5 W 12 V Open Frame Miniature AC/DC Medical On Board Power Supply | Future Electronics |
AC/DC Power Supply Single-OUT 12V 0.42A 5W Thru-Hole | Avnet America |
Power Supply, AC-DC, Open Frame, Medical,5W, 12V@0.42A, 80-264V In | MEAN WELL MFM-05-12 | RS Americas |
O/P +12V0.42A | TTI Europe |
Where can I find additional details, specifications and documents for a MFM-05-12?
Additional datasheets, footprints and schematics for MFM-05-12 are listed on our Part Details page. You can also find images and similar parts to MFM-05-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MFM-05-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MFM-05-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MFM-05-12 fall under?
The MFM-05-12 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MFM-05-12 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MFM-05-12 you can contact the distributor directly for product support, shipping queries etc.
Is the MFM-05-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MFM-05-12 have stock available?
Authorised distributors including Jameco Electronics, Schukat Electronic, Sager, RS and Transfer Multisort Elektronik have stock available or on a lead time for MFM-05-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MFM-05-12 often in real-time on the comparison pages.
What if I can't find stock of MFM-05-12?
You can fill out our help required form which you can use to request a quote for MFM-05-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.