Status: | Unknown |
---|---|
Series: | MFG-2000 Series |
RoHS: | Unknown |
Signal Generator Type | Arbitrary Function Pulse |
---|---|
No. of Channels | 1 Channel |
Product Range | MFG-2000 Series |
Bandwidth | 10MHz |
Signal Generator Modulation | - |
Manufacturer Warranty | 1 Year |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Arbitrary/Function/Pulse Gen, 1Ch, 10Mhz | Newark Electronics |
ARBITRARY FUNCTION GENERATOR, 10MHZ | Farnell |
Where can I find additional details, specifications and documents for a MFG-2110?
Additional datasheets, footprints and schematics for MFG-2110 are listed on our Part Details page. You can also find images and similar parts to MFG-2110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MFG-2110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MFG-2110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MFG-2110 fall under?
The MFG-2110 is listed under GW Instek Parts.
Can I view similar or alternative parts?
You can view similar parts to MFG-2110 when available in the GW Instek Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MFG-2110 you can contact the distributor directly for product support, shipping queries etc.
Is the MFG-2110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MFG-2110 have stock available?
Authorised distributors including Newark Electronics, element14, TestEquity and Farnell have stock available or on a lead time for MFG-2110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MFG-2110 often in real-time on the comparison pages.
What if I can't find stock of MFG-2110?
You can fill out our help required form which you can use to request a quote for MFG-2110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.