Status: | Unknown |
---|---|
Series: | PowerCON Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
502
in stock
|
Buy Now | |
element14
from US$0.62
|
9,308
in stock
|
Buy Now | |
Farnell
from US$0.61
|
9,308
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
905
in stock
|
Buy Now | |
Heilind Electronics
from US$0.90
|
450
in stock
|
Buy Now | |
Conrad
from US$0.69
|
444
in stock
|
Buy Now | |
RS Americas
from US$0.57
|
389
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
272
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.90
|
150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
110
in stock
|
Buy Now | |
Electro Enterprises
from US$0.86
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
-
|
Buy Now |
Accessory Type | Mounting Frame |
---|---|
For Use With | XLR Chassis Connectors |
Product Range | PowerCON Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Circular |
Flammability Rating | UL 94 HB |
Gender | Receptacle |
Material | Brass (CuZn39Pb3) |
No. of Mating Cycles | 1000 |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Termination Method | Solder |
Neutrik Mounting Frame, D-size, Metal | Distrelec |
M3 MOUNTING FRAME D SIZED CHASSIS | RS |
MOUNTING PLATE, REAR WITH | Heilind Electronics |
The mounting frame with M3 thread allows an efficient and simplified mounting with M3 screws of all D-size chassis connectors. | Conrad |
Mounting Plate Rear with M3tapped holes For D-Housing Cutout | Neutrik MFD | RS Americas |
Fixing Plate, Xlr Chassis Connectors | Newark Electronics |
Mounting adapter | Transfer Multisort Elektronik |
Neutrik MFD M3 Mounting Plate for D Connectors | Rapid Electronics |
Where can I find additional details, specifications and documents for a MFD?
Additional datasheets, footprints and schematics for MFD are listed on our Part Details page. You can also find images and similar parts to MFD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MFD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MFD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MFD fall under?
The MFD is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MFD when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MFD you can contact the distributor directly for product support, shipping queries etc.
Is the MFD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MFD have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Heilind Electronics have stock available or on a lead time for MFD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MFD often in real-time on the comparison pages.
What if I can't find stock of MFD?
You can fill out our help required form which you can use to request a quote for MFD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.