Status: | Unknown |
---|---|
Series: | MFC Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Resistance | 0.062ohm |
---|---|
Product Range | MFC Series |
Resistor Case Style | 2817 [7143 Metric] |
Power Rating | 5W |
Resistance Tolerance | ± 1% |
Resistor Element Type | Metal Foil |
Temperature Coefficient | ± 30ppm/°C |
RoHS Compliant | Yes |
Res, 0R062, 5W, 2817, Metal Foil | Newark Electronics |
Where can I find additional details, specifications and documents for a MFC2817-R062FT1?
Additional datasheets, footprints and schematics for MFC2817-R062FT1 are listed on our Part Details page. You can also find images and similar parts to MFC2817-R062FT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MFC2817-R062FT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MFC2817-R062FT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MFC2817-R062FT1 fall under?
The MFC2817-R062FT1 is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MFC2817-R062FT1 when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MFC2817-R062FT1 you can contact the distributor directly for product support, shipping queries etc.
Is the MFC2817-R062FT1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MFC2817-R062FT1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MFC2817-R062FT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MFC2817-R062FT1 often in real-time on the comparison pages.
What if I can't find stock of MFC2817-R062FT1?
You can fill out our help required form which you can use to request a quote for MFC2817-R062FT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.