Status: | Unknown |
---|---|
Series: | MFC Series |
RoHS: | Unknown |
Resistance | 0.02ohm |
---|---|
Product Range | MFC Series |
Resistor Case Style | 0603 [1608 Metric] |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Sense Res, 0R02, 1%, 500 Mw | Newark Electronics |
CURRENT SENSE RES, 0R02, 1%, 500 MW | element14 |
Where can I find additional details, specifications and documents for a MFC0603-R020FT5?
Additional datasheets, footprints and schematics for MFC0603-R020FT5 are listed on our Part Details page. You can also find images and similar parts to MFC0603-R020FT5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MFC0603-R020FT5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MFC0603-R020FT5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MFC0603-R020FT5 fall under?
The MFC0603-R020FT5 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MFC0603-R020FT5 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MFC0603-R020FT5 you can contact the distributor directly for product support, shipping queries etc.
Is the MFC0603-R020FT5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MFC0603-R020FT5 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MFC0603-R020FT5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MFC0603-R020FT5 often in real-time on the comparison pages.
What if I can't find stock of MFC0603-R020FT5?
You can fill out our help required form which you can use to request a quote for MFC0603-R020FT5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.