MF-ASML010/6-2 Passive Components by Bourns Electronics

0402 SMD POLYMER PTC 0.10A/6V / TAPE & REEL - 7" REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$1.02
2,035
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.04
2,035
in stock
Buy Now
Logo for element14
element14
from US$1.03
2,035
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.72
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.22
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Pptc Resettable Fuse, Aec-Q200, 0.1A, 6V Rohs Compliant: Yes |Bourns MF-ASML010/6-2 | Newark Electronics
PPTC RESETTABLE FUSE, AEC-Q200, 0.1A, 6V | element14
Fuse PTC Resettable 50A 0.15Ohm 6V 2-Pin 0402 T/R | Avnet America
Resettable Fuse, 0402 SMD Polymer PTC 0.1A/6V | Bourns MF-ASML010/6-2 | RS Americas
6 V .1A-HD 50A MAX PPTC 3 OHMS | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MF-ASML010/6-2?

Additional datasheets, footprints and schematics for MF-ASML010/6-2 are listed on our Part Details page. You can also find images and similar parts to MF-ASML010/6-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MF-ASML010/6-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-ASML010/6-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MF-ASML010/6-2 fall under?

The MF-ASML010/6-2 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to MF-ASML010/6-2 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MF-ASML010/6-2 you can contact the distributor directly for product support, shipping queries etc.

Is the MF-ASML010/6-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MF-ASML010/6-2 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for MF-ASML010/6-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MF-ASML010/6-2 often in real-time on the comparison pages.

What if I can't find stock of MF-ASML010/6-2?

You can fill out our help required form which you can use to request a quote for MF-ASML010/6-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay