Status: | Unknown |
---|---|
Series: | MF42 Series |
RoHS: | Unknown |
Product Range | MF42 Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Ways |
Pitch Spacing | 4.2mm |
For Use With | - |
No. of Rows | 2Rows |
Plug | Transfer Multisort Elektronik |
Receptacle Housing, 10Way | Newark Electronics |
RECEPTACLE HOUSING, 10WAY | element14 |
Where can I find additional details, specifications and documents for a MF42-HF-10?
Additional datasheets, footprints and schematics for MF42-HF-10 are listed on our Part Details page. You can also find images and similar parts to MF42-HF-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF42-HF-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF42-HF-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF42-HF-10 fall under?
The MF42-HF-10 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MF42-HF-10 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF42-HF-10 you can contact the distributor directly for product support, shipping queries etc.
Is the MF42-HF-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF42-HF-10 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MF42-HF-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF42-HF-10 often in real-time on the comparison pages.
What if I can't find stock of MF42-HF-10?
You can fill out our help required form which you can use to request a quote for MF42-HF-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.