Status: | Unknown |
---|---|
Series: | MIFARE DESFire Series |
RoHS: | Unknown |
Frequency | 13.56MHz |
---|---|
Memory Size | 8KB |
Current Consumption | 30mA |
Supply Voltage Min | - |
Supply Voltage Max | - |
Module Interface | UART |
Product Range | MIFARE DESFire Series |
SVHC | No SVHC (27-Jun-2018) |
NFC/RFID Tags Transponders MF3MOD8101DA8/05 | Future Electronics |
MIFARE DESFIRE EV1 CONTACTLESS IC | element14 |
Mf3Mod8101Da8/05/Reel Rohs Compliant: Yes |Nxp MF3MOD8101DA8/05,1 | Newark Electronics |
RFID Reader 13.56MHz PLLMC | Avnet America |
Where can I find additional details, specifications and documents for a MF3MOD8101DA8/05 1?
Additional datasheets, footprints and schematics for MF3MOD8101DA8/05 1 are listed on our Part Details page. You can also find images and similar parts to MF3MOD8101DA8/05 1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF3MOD8101DA8/05 1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF3MOD8101DA8/05 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF3MOD8101DA8/05 1 fall under?
The MF3MOD8101DA8/05 1 is listed under Electrical & Lighting > Wireless Systems & Modules > RFID Modules.
Can I view similar or alternative parts?
You can view similar parts to MF3MOD8101DA8/05 1 when available in the RFID Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF3MOD8101DA8/05 1 you can contact the distributor directly for product support, shipping queries etc.
Is the MF3MOD8101DA8/05 1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF3MOD8101DA8/05 1 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for MF3MOD8101DA8/05 1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF3MOD8101DA8/05 1 often in real-time on the comparison pages.
What if I can't find stock of MF3MOD8101DA8/05 1?
You can fill out our help required form which you can use to request a quote for MF3MOD8101DA8/05 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.