Status: | Unknown |
---|---|
Series: | MIFARE Classic Series |
RoHS: | Compliant |
Frequency | 13.56MHz |
---|---|
Memory Size | 1KB |
Current Consumption | 30mA |
Module Interface | UART |
Product Range | MIFARE Classic Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Rfid Reader/Writer, 13.56Mhz, 1Kb, Uart | Newark Electronics |
Mainstream Contactless Smart Card 2-Pin PLLMC T/R | Avnet America |
Where can I find additional details, specifications and documents for a MF1S5030XDA8/V1J?
Additional datasheets, footprints and schematics for MF1S5030XDA8/V1J are listed on our Part Details page. You can also find images and similar parts to MF1S5030XDA8/V1J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF1S5030XDA8/V1J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF1S5030XDA8/V1J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF1S5030XDA8/V1J fall under?
The MF1S5030XDA8/V1J is listed under Wireless Modules & Adaptors > RFID Modules > RFID Reader / Writers.
Can I view similar or alternative parts?
You can view similar parts to MF1S5030XDA8/V1J when available in the RFID Reader / Writers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF1S5030XDA8/V1J you can contact the distributor directly for product support, shipping queries etc.
Is the MF1S5030XDA8/V1J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MF1S5030XDA8/V1J have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MF1S5030XDA8/V1J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF1S5030XDA8/V1J often in real-time on the comparison pages.
What if I can't find stock of MF1S5030XDA8/V1J?
You can fill out our help required form which you can use to request a quote for MF1S5030XDA8/V1J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.