Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 1MHz |
Sampling Rate | 1MSPS |
Display Memory Depth | 256 kpts |
Calculated Rise Time | - |
Kit Contents | USB Cable Mephisto Scope Software Documentation CD |
Manufacturer Warranty | - |
SVHC | No SVHC (15-Jan-2019) |
Plug Type | USB |
Input Impedance | 850kohm |
Input Voltage | 10V |
Input Voltage Max | 20V |
Logic IC Function | 24 TTL channels. Per channel as input or output programmable |
Scope Type | PC Based |
OSCILLOSCOPE, USB, 2 CHANNEL | element14 |
Where can I find additional details, specifications and documents for a ME-UM202?
Additional datasheets, footprints and schematics for ME-UM202 are listed on our Part Details page. You can also find images and similar parts to ME-UM202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ME-UM202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ME-UM202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ME-UM202 fall under?
The ME-UM202 is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to ME-UM202 when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ME-UM202 you can contact the distributor directly for product support, shipping queries etc.
Is the ME-UM202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ME-UM202 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ME-UM202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ME-UM202 often in real-time on the comparison pages.
What if I can't find stock of ME-UM202?
You can fill out our help required form which you can use to request a quote for ME-UM202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.