MEU1S0305ZC Connectors by Murata

MEU1S0305ZC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.07

Distributor Stock
Logo for Farnell
Farnell
from US$5.07
No stock
Buy Now
Logo for element14
element14
from US$5.29
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 1O/P, 200Ma, 1W | Newark Electronics
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MEU1S0305ZC?

Additional datasheets, footprints and schematics for MEU1S0305ZC are listed on our Part Details page. You can also find images and similar parts to MEU1S0305ZC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MEU1S0305ZC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEU1S0305ZC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MEU1S0305ZC fall under?

The MEU1S0305ZC is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to MEU1S0305ZC when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MEU1S0305ZC you can contact the distributor directly for product support, shipping queries etc.

Is the MEU1S0305ZC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MEU1S0305ZC have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for MEU1S0305ZC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MEU1S0305ZC often in real-time on the comparison pages.

What if I can't find stock of MEU1S0305ZC?

You can fill out our help required form which you can use to request a quote for MEU1S0305ZC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay