Status: | Unknown |
---|---|
Series: | PowerLogic PM8000 Series |
RoHS: | Unknown |
No. of Phases | Three Phase |
---|---|
Supply Voltage | 90VAC to 415VAC 110VDC to 415VDC |
Energy Meter Mounting | DIN Rail |
Product Range | PowerLogic PM8000 Series |
SVHC | No SVHC (07-Jul-2017) |
PM8243 DIN mount meter no display | RS |
Power Meter, 3-Ph, 90-415Vac, Din Rail | Newark Electronics |
PM8000-DIN-RAIL-NO-DISPLAY | Schneider Electric METSEPM8243 | RS Americas |
POWER METER, 3-PH, 90-415VAC, DIN RAIL | element14 |
Where can I find additional details, specifications and documents for a METSEPM8243?
Additional datasheets, footprints and schematics for METSEPM8243 are listed on our Part Details page. You can also find images and similar parts to METSEPM8243 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for METSEPM8243 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view METSEPM8243 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does METSEPM8243 fall under?
The METSEPM8243 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to METSEPM8243 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the METSEPM8243 you can contact the distributor directly for product support, shipping queries etc.
Is the METSEPM8243 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for METSEPM8243 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for METSEPM8243.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for METSEPM8243 often in real-time on the comparison pages.
What if I can't find stock of METSEPM8243?
You can fill out our help required form which you can use to request a quote for METSEPM8243 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.