Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Function | Energy |
---|---|
Panel Cutout Height | 96mm |
Panel Cutout Width | 96mm |
Supply Voltage Min | 20VAC |
Supply Voltage Max | 828VAC |
RoHS Compliant | Yes |
PM5563 Meter, 2 ethernet, up to 63th H, | RS |
Power Meter w/o Display, Cl 0.2 Ethernet Port, DIN Mnt, 4DI/2DO, 128x128 Resol. | Schneider Electric METSEPM5563 | RS Americas |
Power Meter, 20Vac To 828Vac | Newark Electronics |
51X6064 | element14 |
Where can I find additional details, specifications and documents for a METSEPM5563?
Additional datasheets, footprints and schematics for METSEPM5563 are listed on our Part Details page. You can also find images and similar parts to METSEPM5563 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for METSEPM5563 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view METSEPM5563 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does METSEPM5563 fall under?
The METSEPM5563 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to METSEPM5563 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the METSEPM5563 you can contact the distributor directly for product support, shipping queries etc.
Is the METSEPM5563 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for METSEPM5563 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for METSEPM5563.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for METSEPM5563 often in real-time on the comparison pages.
What if I can't find stock of METSEPM5563?
You can fill out our help required form which you can use to request a quote for METSEPM5563 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.