Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$350.80
No. of Digits / Alpha | - |
---|---|
Meter Function | Energy |
Meter Range | - |
Digit Height | - |
Panel Cutout Height | 96mm |
Panel Cutout Width | 96mm |
Supply Voltage Min | 35VAC |
Supply Voltage Max | 760VAC |
Product Range | - |
PM5330 meter modbus 2DI/2DO 35 alarms | RS |
Schneider Electric Power Meter, MODBUS, 415V, 9 A | Distrelec |
Power Meter w/ Modbus, Cl 0.5 Serial Port, Backlit LCD, 2DI/2DO, 128x128 Resol. | Schneider Electric METSEPM5330 | RS Americas |
Power Meter, 35Vac To 760Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a METSEPM5330?
Additional datasheets, footprints and schematics for METSEPM5330 are listed on our Part Details page. You can also find images and similar parts to METSEPM5330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for METSEPM5330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view METSEPM5330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does METSEPM5330 fall under?
The METSEPM5330 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to METSEPM5330 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the METSEPM5330 you can contact the distributor directly for product support, shipping queries etc.
Is the METSEPM5330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for METSEPM5330 have stock available?
Authorised distributors including RS, Distrelec, RS Americas, Newark Electronics and element14 have stock available or on a lead time for METSEPM5330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for METSEPM5330 often in real-time on the comparison pages.
What if I can't find stock of METSEPM5330?
You can fill out our help required form which you can use to request a quote for METSEPM5330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.