Status: | Unknown |
---|---|
Series: | PowerLogic PM5000 Series |
RoHS: | Unknown |
No. of Phases | Three Phase |
---|---|
Supply Voltage | 100VAC to 415VAC 125VDC to 250VDC |
Energy Meter Mounting | Panel |
Product Range | PowerLogic PM5000 Series |
SVHC | No SVHC (15-Jan-2018) |
PM5300 Power Meter, ETH, 2DI-2DO Out | RS |
Power Meter, 3-Ph, 100-415Vac, Panel | Newark Electronics |
POWER METER, 3-PH, 100-415VAC, PANEL | element14 |
Schneider Electric Power Meter, MODBUS/Ethernet, 415V, 9 A | Distrelec |
Where can I find additional details, specifications and documents for a METSEPM5320?
Additional datasheets, footprints and schematics for METSEPM5320 are listed on our Part Details page. You can also find images and similar parts to METSEPM5320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for METSEPM5320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view METSEPM5320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does METSEPM5320 fall under?
The METSEPM5320 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to METSEPM5320 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the METSEPM5320 you can contact the distributor directly for product support, shipping queries etc.
Is the METSEPM5320 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for METSEPM5320 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for METSEPM5320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for METSEPM5320 often in real-time on the comparison pages.
What if I can't find stock of METSEPM5320?
You can fill out our help required form which you can use to request a quote for METSEPM5320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.