Status: | Unknown |
---|---|
Series: | PowerLogic PM5000 Series |
RoHS: | Unknown |
Prices starting from US$235.35
No. of Phases | Three Phase |
---|---|
Supply Voltage | 100VAC to 415VAC 125VDC to 250VDC |
Energy Meter Mounting | Panel |
Product Range | PowerLogic PM5000 Series |
SVHC | No SVHC (15-Jan-2018) |
PM5110 meter modbus 1DO 33 alarms | RS |
Power Meter, 3-Ph, 100-415Vac, Panel | Newark Electronics |
POWER METER, 3-PH, 100-415VAC, PANEL | element14 |
Power Meter w/Modbus, Cl 0.5 Serial Port, Backlit LCD, 1DO, 128x128 Resolution | Schneider Electric METSEPM5110 | RS Americas |
Schneider Electric Power Meter, MODBUS, 415V, 9 A | Distrelec |
Where can I find additional details, specifications and documents for a METSEPM5110?
Additional datasheets, footprints and schematics for METSEPM5110 are listed on our Part Details page. You can also find images and similar parts to METSEPM5110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for METSEPM5110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view METSEPM5110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does METSEPM5110 fall under?
The METSEPM5110 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to METSEPM5110 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the METSEPM5110 you can contact the distributor directly for product support, shipping queries etc.
Is the METSEPM5110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for METSEPM5110 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for METSEPM5110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for METSEPM5110 often in real-time on the comparison pages.
What if I can't find stock of METSEPM5110?
You can fill out our help required form which you can use to request a quote for METSEPM5110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.