Status: | Unknown |
---|---|
Series: | PowerLogic EM3500 Series |
RoHS: | Unknown |
No. of Phases | Three Phase |
---|---|
Supply Voltage | 90VAC to 347VAC, 125VDC to 300VDC |
Energy Meter Mounting | DIN Rail |
Product Range | PowerLogic EM3500 Series |
Meter Function | Energy |
Power Consumption | 5VA |
RoHS Compliant | No |
Digital Energy Meter, 3-Ph, 97-347Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a METSEEM3502?
Additional datasheets, footprints and schematics for METSEEM3502 are listed on our Part Details page. You can also find images and similar parts to METSEEM3502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for METSEEM3502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view METSEEM3502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does METSEEM3502 fall under?
The METSEEM3502 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Energy Meters.
Can I view similar or alternative parts?
You can view similar parts to METSEEM3502 when available in the Energy Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the METSEEM3502 you can contact the distributor directly for product support, shipping queries etc.
Is the METSEEM3502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for METSEEM3502 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for METSEEM3502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for METSEEM3502 often in real-time on the comparison pages.
What if I can't find stock of METSEEM3502?
You can fill out our help required form which you can use to request a quote for METSEEM3502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.