Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits / Alpha | 4 |
---|---|
Meter Function | AC Current |
Meter Range | 50mA to 6A |
Digit Height | 15mm |
Panel Cutout Height | 92mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | 44V |
RoHS Compliant | Yes |
Digital Panel Meter, 4-Digit, 80Vac To 480Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a METSEDM6200?
Additional datasheets, footprints and schematics for METSEDM6200 are listed on our Part Details page. You can also find images and similar parts to METSEDM6200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for METSEDM6200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view METSEDM6200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does METSEDM6200 fall under?
The METSEDM6200 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to METSEDM6200 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the METSEDM6200 you can contact the distributor directly for product support, shipping queries etc.
Is the METSEDM6200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for METSEDM6200 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for METSEDM6200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for METSEDM6200 often in real-time on the comparison pages.
What if I can't find stock of METSEDM6200?
You can fill out our help required form which you can use to request a quote for METSEDM6200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.