Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | - |
---|---|
Primary Impedance | 600ohm |
Secondary Impedance | 600ohm |
Transformer Mounting | Through Hole |
Product Range | - |
Plug In 50 mW 1.0:1.0 600 Ohm Through Hole Miniature Encapsulated Transformer | Future Electronics |
Audio Transformer, 600 Ohm, Through Hole | Newark Electronics |
Transformer, impedance matching, 600 to 600 ohms | Triad Magnetics MET-46-T | RS Americas |
AUDIO TRANSFORMER, 600 OHM, THROUGH HOLE | element14 |
Where can I find additional details, specifications and documents for a MET-46-T?
Additional datasheets, footprints and schematics for MET-46-T are listed on our Part Details page. You can also find images and similar parts to MET-46-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MET-46-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MET-46-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MET-46-T fall under?
The MET-46-T is listed under Triad Magnetics Parts.
Can I view similar or alternative parts?
You can view similar parts to MET-46-T when available in the Triad Magnetics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MET-46-T you can contact the distributor directly for product support, shipping queries etc.
Is the MET-46-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MET-46-T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MET-46-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MET-46-T often in real-time on the comparison pages.
What if I can't find stock of MET-46-T?
You can fill out our help required form which you can use to request a quote for MET-46-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.