Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | MES Bulbs |
---|---|
Lamp Socket Size | - |
Accessory Type | Lamp Holder |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 30mm |
External Length / Height | 19mm |
Fixing Centres | 22mm |
Lamp Base Type | E10 / MES |
Panel Cutout Diameter | 30mm |
Where can I find additional details, specifications and documents for a MES LAMPHOLDER.?
Additional datasheets, footprints and schematics for MES LAMPHOLDER. are listed on our Part Details page. You can also find images and similar parts to MES LAMPHOLDER. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MES LAMPHOLDER. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MES LAMPHOLDER. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MES LAMPHOLDER. fall under?
The MES LAMPHOLDER. is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to MES LAMPHOLDER. when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MES LAMPHOLDER. you can contact the distributor directly for product support, shipping queries etc.
Is the MES LAMPHOLDER. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MES LAMPHOLDER. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MES LAMPHOLDER..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MES LAMPHOLDER. often in real-time on the comparison pages.
What if I can't find stock of MES LAMPHOLDER.?
You can fill out our help required form which you can use to request a quote for MES LAMPHOLDER. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.