Status: | Unknown |
---|---|
Series: | MEPIC Series |
RoHS: | Unknown |
No distributors results available
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 2ohm |
Product Range | MEPIC Series |
Voltage Rating | - |
Resistor Element Material | Nichrome (NiCr Alloy) |
Power Rating | - |
Resistance Tolerance | ± 10% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
Where can I find additional details, specifications and documents for a MEPIC8005WTT?
Additional datasheets, footprints and schematics for MEPIC8005WTT are listed on our Part Details page. You can also find images and similar parts to MEPIC8005WTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEPIC8005WTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEPIC8005WTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEPIC8005WTT fall under?
The MEPIC8005WTT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MEPIC8005WTT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEPIC8005WTT you can contact the distributor directly for product support, shipping queries etc.
Is the MEPIC8005WTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEPIC8005WTT have stock available?
There is no stock from authorised distributors for MEPIC8005WTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEPIC8005WTT often in real-time on the comparison pages.
What if I can't find stock of MEPIC8005WTT?
You can fill out our help required form which you can use to request a quote for MEPIC8005WTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.