Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.45
|
No stock
|
Buy Now | |
Rutronik
from US$6.55
|
-
|
Buy Now | |
Newark Electronics
from US$8.27
|
-
|
Buy Now | |
Future Electronics
from US$7.17
|
-
|
Buy Now | |
Avnet America
from US$9.07
|
-
|
Buy Now | |
element14
from US$7.85
|
-
|
Buy Now | |
TTI Europe
from US$7.83
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Sager
from US$6.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
DC/DC Mod 5V to +-09V 1W 5.2kV SIP-7 | Rutronik |
Mej1D0512Sc Rohs Compliant: Yes |Murata MEJ1D0512SC | Newark Electronics |
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input | Future Electronics |
Conv DC-DC Dual Step Up 4.5V to 5.5V 5-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 12V DUAL 5KV DC/DC | Sager |
Where can I find additional details, specifications and documents for a MEJ1D0512SC?
Additional datasheets, footprints and schematics for MEJ1D0512SC are listed on our Part Details page. You can also find images and similar parts to MEJ1D0512SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEJ1D0512SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEJ1D0512SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEJ1D0512SC fall under?
The MEJ1D0512SC is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to MEJ1D0512SC when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEJ1D0512SC you can contact the distributor directly for product support, shipping queries etc.
Is the MEJ1D0512SC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MEJ1D0512SC have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MEJ1D0512SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEJ1D0512SC often in real-time on the comparison pages.
What if I can't find stock of MEJ1D0512SC?
You can fill out our help required form which you can use to request a quote for MEJ1D0512SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.