Status: | Unknown |
---|---|
Series: | MEC8-DV Series |
RoHS: | Compliant |
Prices starting from US$2.40
Product Range | MEC8-DV Series |
---|---|
No. of Contacts | 40Contacts |
Pitch Spacing | 0.8mm |
Gender | Socket |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
0.80 Mm Mini Edge Card Connector, Vertical Rohs Compliant: Yes |Samtec MEC8-120-02-L-DV-A-K-TR | Newark Electronics |
Standard Card Edge Connectors 0.80 mm Mini Edge Card Connector, Vertical | Sager |
0.80 mm Mini Edge Card Socket | RS |
Conn Card Edge SKT 40 POS 0.8mm Solder ST SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a MEC8-120-02-L-DV-A-K-TR.?
Additional datasheets, footprints and schematics for MEC8-120-02-L-DV-A-K-TR. are listed on our Part Details page. You can also find images and similar parts to MEC8-120-02-L-DV-A-K-TR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEC8-120-02-L-DV-A-K-TR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEC8-120-02-L-DV-A-K-TR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEC8-120-02-L-DV-A-K-TR. fall under?
The MEC8-120-02-L-DV-A-K-TR. is listed under Connectors > Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to MEC8-120-02-L-DV-A-K-TR. when available in the Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEC8-120-02-L-DV-A-K-TR. you can contact the distributor directly for product support, shipping queries etc.
Is the MEC8-120-02-L-DV-A-K-TR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MEC8-120-02-L-DV-A-K-TR. have stock available?
Authorised distributors including Newark Electronics, Sager, RS, Chip One Stop and element14 have stock available or on a lead time for MEC8-120-02-L-DV-A-K-TR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEC8-120-02-L-DV-A-K-TR. often in real-time on the comparison pages.
What if I can't find stock of MEC8-120-02-L-DV-A-K-TR.?
You can fill out our help required form which you can use to request a quote for MEC8-120-02-L-DV-A-K-TR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.