Status: | Unknown |
---|---|
Series: | MEC8-DV Series |
RoHS: | Compliant |
Product Range | MEC8-DV Series |
---|---|
No. of Contacts | 40Contacts |
Pitch Spacing | 0.8mm |
Gender | Socket |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Standard Card Edge Conn 0.80 mm Mini Edge Card | Rapid Electronics |
Card Edge Connector, 40 Contact(S), 2 Row(S), Female, Straight, 0.032 Inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Socket Rohs Compliant: Yes |Samtec MEC8-120-02-L-DV-A-K | Newark Electronics |
Standard Card Edge Connectors 0.80 mm Mini Edge Card Connector, Vertical | Sager |
CONNECTOR | Farnell |
Conn Card Edge SKT 40 POS 0.8mm Solder ST SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a MEC8-120-02-L-DV-A-K.?
Additional datasheets, footprints and schematics for MEC8-120-02-L-DV-A-K. are listed on our Part Details page. You can also find images and similar parts to MEC8-120-02-L-DV-A-K. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEC8-120-02-L-DV-A-K. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEC8-120-02-L-DV-A-K. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEC8-120-02-L-DV-A-K. fall under?
The MEC8-120-02-L-DV-A-K. is listed under Connectors > Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to MEC8-120-02-L-DV-A-K. when available in the Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEC8-120-02-L-DV-A-K. you can contact the distributor directly for product support, shipping queries etc.
Is the MEC8-120-02-L-DV-A-K. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MEC8-120-02-L-DV-A-K. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Sager and Farnell have stock available or on a lead time for MEC8-120-02-L-DV-A-K..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEC8-120-02-L-DV-A-K. often in real-time on the comparison pages.
What if I can't find stock of MEC8-120-02-L-DV-A-K.?
You can fill out our help required form which you can use to request a quote for MEC8-120-02-L-DV-A-K. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.