Status: | Active |
---|---|
Series: | MEC1633 |
RoHS: | Compliant |
MEC1633 is the mixed signal base component of a multi-device advanced I/O controller architecture which incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192KB Embedded Flash Subsystem, 16KB of SRAM and a 1KB EEPROM Emulation. It communicates with the system host using the Intel® Low Pin Count bus.
This product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. MEC1633 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Integrated VTR Reset Interface and a system Power Management Interface that supports low-power states and can drive state changes because of hardware wake events as defined by the MEC1633 Wake Interface included.
Family parts
MEC1633-AUE-BLK00
MEC1633L-AUE
MEC1633X-AUE
Prices starting from US$6.84
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$6.84
|
-
|
Buy Now |
ARC-625D system controller |
169 LFBGA package |
Embedded flash |
192KB Flash |
16KB RAM (65B CMOS) |
2K bytes EEPROM |
18x8 keyboard scan matrix |
135 GPIO Pins |
12 SMBus ports |
16 analog to digital converter channels |
3 LED |
4 low-power timers |
6 external diodes, 1 internal diode (temperature monitoring) |
16 PWM |
6 Fan Tachometer Inputs |
MCU Serial Debug Port |
Two pin serial debug port with 16C550A register interface |
Flexible Flash programming interface |
Port 80 BIOS Debug Port |
Gang Programmer interface |
JTAG interface |
Keyboard Scan Matrix | 18x8 |
---|---|
UART | Y |
Customer Programmable RAM | No |
Host Interface | LPC |
Crypto Engine | No |
Code Storage | Embedded Flash |
Operating Temperature | 0° C to +70° C |
Low Power Timers | 4 |
Tach | 0 |
Fan Tachometer Inputs | 6 |
Max Operating Frequency | 20 Mhz |
PCI Resets | 0 |
Data RAM | 16KB RAM (65B CMOS) |
HW Auto Fan Controller | 0 |
Breathing/ Blinking LED | 3 |
GPIO | 135 |
PWM | 16 |
Package | 169 LFBGA |
VBAT-Powered, Power Control Interface | Y |
LED | 3 |
Analog to Digital Converter | 16 ch |
Capture/_Compare | 0 |
Temp Monitoring | 0 |
SMBus Ports | 12 |
BC Link | 3 |
SPI_Host | 2 |
Flash/Code RAM | 192KB Flash |
EEPROM | 2000 |
PECI | 3 |
System Controller | 32-bit |
ACPI Interfaces | 4 |
Counter/Timers | 4 |
Application Notes |
---|
AN 26.14 - ARC Metaware Development System |
Board Design Files |
---|
MEC1633 BSDL File |
MEC1633 MEC1633X and MEC1633L IBIS models mec1633l_peci.ibs |
MEC1633 MEC1633X and MEC1633L IBIS models mec1633l.ibs |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4323 |
Shipping Weight (kg) | 0.965909 |
Lead Count | 169 |
Package Type | LFBGA |
Package Width or Size | 11x11x1.4mm |
Soldering Composition | SAC |
Low Power Mobile Embedded Flash ARC EC BC-LinkTM with CEC | Microchip Technology |
Where can I find additional details, specifications and documents for a MEC1633-AUE-BLK00?
Additional datasheets, footprints and schematics for MEC1633-AUE-BLK00 are listed on our Part Details page. You can also find images and similar parts to MEC1633-AUE-BLK00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEC1633-AUE-BLK00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEC1633-AUE-BLK00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEC1633-AUE-BLK00 you can contact the distributor directly for product support, shipping queries etc.
Is the MEC1633-AUE-BLK00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MEC1633-AUE-BLK00 have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for MEC1633-AUE-BLK00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEC1633-AUE-BLK00 often in real-time on the comparison pages.
What if I can't find stock of MEC1633-AUE-BLK00?
You can fill out our help required form which you can use to request a quote for MEC1633-AUE-BLK00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.