Status: | Not Recommended |
---|---|
Series: | MEC1406 |
RoHS: | Compliant |
The MEC140X/1X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1406 is a keyboard and embedded controller customized for notebooks and tablet platforms. It incorporates a 32-bit MIPS32 M14K Microcontroller core with 160KB of closely-coupled SRAM for code and data that loads from SPI Flash. Designers can leverage the host SPI-flash (used for BIOS storage) for non-volatile EC firmware storage, as a cost-effective system solution.
Microchip’s MEC14XX family reduces the system bill-of-materials cost by providing a flexible arrangement that allows multiple I/O signals to be configured to support either 3.3V or 1.8V. This eliminates the need for external voltage translators. The MEC1406 communicates with the system host through Intel Low Pin Count (LPC) or I2C.
All members of the MEC14XX family are pin and register compatible and are supported by Microchip’s development tools. Examples include the MPLAB® XC Compilers, the MPLAB REAL ICE™In-Circuit Emulator (part # DV244005), the MPLAB ICD 3 In-Circuit Debugger (part # DV164035) and the PICkit™ 3 Starter Kit (part # DV164130).
Family parts
MEC1406-NU
MEC1406-NU-D0
3.3 V |
MIPS32® M14K™ MIcrocontroller Core |
ACPI 3.0 Compliant |
PC2001 Compliant |
VTR (standby) and VBAT (Power Planes) |
Connected Standby Support |
LPC Host Interface |
8042 Emulated Keyboard Controller |
Secure Boot ROM Loader |
System to EC Message Interface |
Trace FIFO Debug Port (TFDP) |
32-bit RTOS Timer |
Keyboard Scan Matrix | 18x8 |
---|---|
UART | Full |
Customer Programmable RAM | Yes |
Host Interface | LPC, I2C |
Code Storage | 160 KB SRAM (Code + Data) |
Operating Temperature | 0° C to +70° C |
Low Power Timers | 0 |
Tach | 2 |
Fan Tachometer Inputs | 2 |
8024 Keyboard Controller | Yes |
PCI Resets | 0 |
Data RAM | Yes |
HW Auto Fan Controller | 0 |
Breathing/ Blinking LED | 3 |
GPIO | 106 |
PWM | 8 |
Package | 128 VTQFP |
LED | 3 |
SMBus Interface | 3 |
Analog to Digital Converter | 8 |
Capture/_Compare | 0 |
Temp Monitoring | 0 |
SMBus Ports | 6 |
BC Link | 2 |
SPI_Host | 0 |
EEPROM | 0 |
AMD SB-TSI | 1 |
PECI | 0 |
ACPI Interfaces | 5 |
Counter/Timers | 4 |
Pins | Packaging | 128 | TQFP |
Temp Range | 0C to +70C |
Packing Media | Tray (90) |
Application Notes |
---|
AN1865 - AN1865 MEC140x System BIOS Porting Guide |
AN1859 - PCB Layout Guide for MEC140x/MEC141x |
Miscellaneous |
---|
MEC14XX Sell Sheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5575 |
Shipping Weight (kg) | 1.8 |
Lead Count | 128 |
Package Type | TQFP |
Package Width or Size | 14x14x1mm |
Soldering Composition | Matte Tin |
Mec, Mips Core, 160K Sram, Lpc, 128-Vtqfp 128 Tqfp 14X14X1Mm Tray Rohs Compliant: Yes |Microchip MEC1406-NU | Newark Electronics |
MCU 32-Bit MEC140X MIPS32 M4K RISC ROMLess 1.8V/3.3V 128-Pin VTQFP Tray | Avnet America |
Keyboard and Embedded Controller for Notebook PC | Microchip Technology |
Where can I find additional details, specifications and documents for a MEC1406-NU?
Additional datasheets, footprints and schematics for MEC1406-NU are listed on our Part Details page. You can also find images and similar parts to MEC1406-NU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEC1406-NU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEC1406-NU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEC1406-NU you can contact the distributor directly for product support, shipping queries etc.
Is the MEC1406-NU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MEC1406-NU have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MEC1406-NU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEC1406-NU often in real-time on the comparison pages.
What if I can't find stock of MEC1406-NU?
You can fill out our help required form which you can use to request a quote for MEC1406-NU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.